Schneider Electric Pushbutton Switches XB6DA61B

Description
Pushbutton Switches PUSHBUTTON 240VAC 1.5AMP XB6
Datasheet
Description
Pushbutton Switches PUSHBUTTON 240VAC 1.5AMP XB6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
XB6DA61B
Pushbutton Switches XB6DA61B
Pushbutton Switches PUSHBUTTON 240VAC 1.5AMP XB6

Pushbutton Switches PUSHBUTTON 240VAC 1.5AMP XB6

Buy Now Datasheet
Pb Switch, Non Illum, Spst-No, 3A, 120V; Product Range Schneider Electric - 17C8159 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Non Illum, Spst-No, 3A, 120V; Product Range Schneider Electric
17C8159
Pb Switch, Non Illum, Spst-No, 3A, 120V; Product Range Schneider Electric 17C8159
PB SWITCH, NON ILLUM, SPST-NO, 3A, 120V; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-N O; Switch Operation:Momentary Spring Return; Pushbutton Actuator Style:Rectangular Flush RoHS Compliant: Yes

PB SWITCH, NON ILLUM, SPST-NO, 3A, 120V; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-NO; Switch Operation:Momentary Spring Return; Pushbutton Actuator Style:Rectangular Flush RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
XB6DA61B
Switches - Pushbutton Switches XB6DA61B
COMPLETE PUSH BUTTON, HARMONY XB

COMPLETE PUSH BUTTON, HARMONY XB

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number XB6DA61B 17C8159 XB6DA61B
Product Name Pushbutton Switches Pb Switch, Non Illum, Spst-No, 3A, 120V; Product Range Schneider Electric Switches - Pushbutton Switches
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Quick Connect
Max Current Rating 1.5 amps 3 amps
Max AC Voltage Rating 240 volts 120 volts
Max DC Voltage Rating 250 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2492721-6 - TE Connectivity
Specs
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Screw Terminals
View Details
Pushbutton - 917964 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Micro switches - M 630 - M 630-11-2-A19-II-8010-1 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 248 F (-30 to 120 C)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details