Schneider Electric Pushbutton Switches XB6DA45B

Description
COMPLETE PUSH BUTTON, HARMONY XB
Request a Quote Datasheet
Description
COMPLETE PUSH BUTTON, HARMONY XB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-XB6DA45B-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB6DA45B-ND
Pushbutton Switches 4008-XB6DA45B-ND
COMPLETE PUSH BUTTON, HARMONY XB

COMPLETE PUSH BUTTON, HARMONY XB

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
XB6DA45B
Pushbutton Switches XB6DA45B
Pushbutton Switches PUSHBUTTON 240VAC 1.5AMP XB6

Pushbutton Switches PUSHBUTTON 240VAC 1.5AMP XB6

Buy Now Datasheet
Switch, Industrial Pushbutton, 16Mm; Product Range Schneider Electric - 95B9460 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Industrial Pushbutton, 16Mm; Product Range Schneider Electric
95B9460
Switch, Industrial Pushbutton, 16Mm; Product Range Schneider Electric 95B9460
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Red RoHS Compliant: Yes

SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Red RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
XB6DA45B
Switches - Pushbutton Switches XB6DA45B
COMPLETE PUSH BUTTON, HARMONY XB

COMPLETE PUSH BUTTON, HARMONY XB

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 4008-XB6DA45B-ND XB6DA45B 95B9460 XB6DA45B
Product Name Pushbutton Switches Pushbutton Switches Switch, Industrial Pushbutton, 16Mm; Product Range Schneider Electric Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton; Rectangular, Button, Flush Flush Pushbutton
Switch Function Alternate Contact (Push-Push) Momentary Contact; Momentary
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO, SPST-NC Double Pole, Single Throw (DPST); DPST-NO/NC
Terminal Type Quick Connect/Blade Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-1825096-0 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function On (On)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
4 suppliers
22mm Pilot Light 800F PB - 800FD-P0D3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Configuration Normally Closed (NC)
Terminal Type Screw
Max AC Voltage Rating 24 volts
View Details
Micro switches - M 630 - M 630-11-2-A19-II-8010-1 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 248 F (-30 to 120 C)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details