Schneider Electric Pb Switch, Non Illum, Spst-Nc, 3A, 120V; Product Range Schneider Electric XB6DA42B

Description
PB SWITCH, NON ILLUM, SPST-NC, 3A, 120V; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-N C; Switch Operation:Momentary Spring Return; Pushbutton Actuator Style:Rectangular Flush RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, NON ILLUM, SPST-NC, 3A, 120V; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-N C; Switch Operation:Momentary Spring Return; Pushbutton Actuator Style:Rectangular Flush RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Non Illum, Spst-Nc, 3A, 120V; Product Range Schneider Electric - 17C8157 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Non Illum, Spst-Nc, 3A, 120V; Product Range Schneider Electric
17C8157
Pb Switch, Non Illum, Spst-Nc, 3A, 120V; Product Range Schneider Electric 17C8157
PB SWITCH, NON ILLUM, SPST-NC, 3A, 120V; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-N C; Switch Operation:Momentary Spring Return; Pushbutton Actuator Style:Rectangular Flush RoHS Compliant: Yes

PB SWITCH, NON ILLUM, SPST-NC, 3A, 120V; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-NC; Switch Operation:Momentary Spring Return; Pushbutton Actuator Style:Rectangular Flush RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
XB6DA42B
Pushbutton Switches XB6DA42B
Pushbutton Switches PUSHBUTTON 240VAC 1.5AMP XB6

Pushbutton Switches PUSHBUTTON 240VAC 1.5AMP XB6

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches
Product Number 17C8157 XB6DA42B
Product Name Pb Switch, Non Illum, Spst-Nc, 3A, 120V; Product Range Schneider Electric Pushbutton Switches
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact; Momentary Spring Return
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NC Single Pole, Single Throw (SPST)
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

22mm LED Module 800F PB - 800F-BN3G - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Max AC Voltage Rating 24 volts
Max DC Voltage Rating 24 volts
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-1-048 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Push Button Switches - 1758034 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Maintained Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
View Details