COMPLETE PUSH BUTTON, HARMONY XB
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-N
Pushbutton Switches PUSHBUTTON 240VAC 1.5AMP XB6
COMPLETE PUSH BUTTON, HARMONY XB
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 4008-XB6DA35B-ND | 17C7029 | XB6DA35B | XB6DA35B |
| Product Name | Pushbutton Switches | Switch, Industrial Pushbutton, 16Mm; Product Range Schneider Electric | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Rectangular, Button, Flush | Flush Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | Momentary Contact; Momentary | ||
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | ||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Single Pole, Single Throw (SPST); SPST-NO, SPST-NC | Single Pole, Single Throw (SPST) | Double Pole, Single Throw (DPST); DPST-NO/NC |
| Terminal Type | Quick Connect/Blade | Quick Connect |