The Schneider Electric Harmony XB6 series industrial pushbutton switch, part number 17C7027, features a rectangular head design with a 16 mm mounting diameter. It operates as a momentary switch with a contact configuration of 1 Normally Open (NO) and 1 Normally Closed (NC). The switch has a mechanical durability of 2,000,000 cycles and an electrical durability of 1,000,000 cycles for both AC and DC applications. This pushbutton is rated for an insulation voltage of 250 V and can handle operational currents of up to 3 A at 120 V AC and 1.5 A at 240 V AC. It is designed for use in various environments, with an operating temperature range of -25°C to 70°C and an IP65 rating for dust and water resistance. The switch is constructed with a plastic bezel and silver alloy contacts, ensuring reliable performance. The product complies with multiple international standards, including EN/IEC 60947 and UL 508, and is classified under NEMA 4, 4X, and 13 for environmental protection. It is also RoHS compliant and free from toxic heavy metals and mercury. The switch is suitable for applications requiring a robust and reliable pushbutton solution.
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-N
Pushbutton Switches PUSHBUTTON 240VAC 1.5AMP XB6
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 17C7027 | XB6DA15B |
| Product Name | Switch, Industrial Pushbutton, 16Mm; Product Range Schneider Electric | Pushbutton Switches |
| Switch Function | Momentary Contact; Momentary | |
| Configuration | Normally Open (NO); Normally Closed (NC) | |
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO, SPST-NC | Single Pole, Single Throw (SPST) |
| Terminal Type | Quick Connect |