Schneider Electric XB6DA11B
COMPLETE PUSH BUTTON, HARMONY XB
PB SWITCH, NON ILLUM, SPST-NO, 3A, 120V; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-N
Pushbutton Switches PUSHBUTTON 240VAC 1.5AMP XB6
PUSH BUTTON, 1.5AMP, 240VAC, 250VDC,16MM, 1NO, SPRING RETURN. FREE 2 YEAR RADWELL WARRANTY
COMPLETE PUSH BUTTON, HARMONY XB
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 8173210 | 4008-XB6DA11B-ND | 95B9462 | XB6DA11B | 57686371 | XB6DA11B |
| Product Name | Push Button Switches | Pushbutton Switches | Pb Switch, Non Illum, Spst-No, 3A, 120V; Product Range Schneider Electric | Pushbutton Switches | Pushbutton | Switches - Pushbutton Switches |
| Switch Function | Momentary Contact | Alternate Contact (Push-Push) | Momentary Contact; Momentary Spring Return | |||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | 1 NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Solder Terminals; Quick connect, solder tag | Quick Connect/Blade | Quick Connect | |||
| Features | DustProof; RoHS; Weather resistant or waterproof | DustProof | RoHS |