Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PUSHBUTTON SWITCHES
SCHNEIDER ELECTRIC
XB6CF5G5B -- PUSHBUTTON SWITCHES
Schneider Electric
Pushbutton Switches
XB6CF5G5B
Description
Pushbutton Switches Sq Yellow Push-Push 1NO 1 nc 120V
VAST STOCK CO., LIMITED
Done
Description
Pushbutton Switches Sq Yellow Push-Push 1NO 1 nc 120V
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
XB6CF5G5B
Pushbutton Switches
XB6CF5G5B
Pushbutton Switches Sq Yellow Push-Push 1NO 1 nc 120V
Pushbutton Switches Sq Yellow Push-Push 1NO 1 nc 120V
Buy Now
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Pushbutton Switches
Product Number
XB6CF5G5B
Product Name
Pushbutton Switches
Features
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
BARTEC
POLARIS SMART USB Devices
polaris-smart-smart-usb-devices
Specs
Operating Temp
-20 to 60 F (-28.89 to 15.56 C)
View Details
Altech Corp.
Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators
2ASL3LB-5-048
Specs
Max AC Voltage Rating
48 volts
Max DC Voltage Rating
48 volts
View Details
OTTO Controls
Dome Style, Sealed, Mil Grade, Alternate Action
P5-D
Specs
Switch Function
Alternate Contact (Push-Push)
Features
DustProof; Weather resistant or waterproof
Min. Actuating Force
3.0 lbs (1.36 kg)
View Details
TE Connectivity
Push Button Switches
1-2492672-1
Specs
Actuator Specifications
Flush Pushbutton
Switch Function
Momentary Contact
Min. Actuating Force
0.8 lbs (0.3499 kg)
View Details