SWITCH SELECT 2POS DPST 3A 120V
Rotary Switches PUSHBUTTON 240VAC 1.5AMP XB6
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 4008-XB6CD235B-ND | XB6CD235B |
| Product Name | Selector Switches | Rotary Switches |
| Current Rating | 3.0 amps |