Schneider Electric Push Button Switches XB6CA45B

Description
Schneider Electric XB6CA45B
Request a Quote Datasheet
Description
Schneider Electric XB6CA45B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 178516 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
178516
Push Button Switches 178516
Schneider Electric XB6CA45B

Schneider Electric XB6CA45B

Supplier's Site
Pushbutton Switches - 4008-XB6CA45B-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB6CA45B-ND
Pushbutton Switches 4008-XB6CA45B-ND
COMPLETE PUSH BUTTON, HARMONY XB

COMPLETE PUSH BUTTON, HARMONY XB

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
XB6CA45B
Switches - Pushbutton Switches XB6CA45B
COMPLETE PUSH BUTTON, HARMONY XB

COMPLETE PUSH BUTTON, HARMONY XB

Supplier's Site
Switch, Industrial Pushbutton, 16Mm; Product Range Schneider Electric - 17C7009 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Industrial Pushbutton, 16Mm; Product Range Schneider Electric
17C7009
Switch, Industrial Pushbutton, 16Mm; Product Range Schneider Electric 17C7009
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Actuator / Cap Colour:Red RoHS Compliant: Yes

SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Square; Actuator / Cap Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
XB6CA45B
Pushbutton Switches XB6CA45B
Pushbutton Switches PUSHBUTTON 240VAC 1.5AMP XB6

Pushbutton Switches PUSHBUTTON 240VAC 1.5AMP XB6

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 178516 4008-XB6CA45B-ND XB6CA45B 17C7009 XB6CA45B
Product Name Push Button Switches Pushbutton Switches Switches - Pushbutton Switches Switch, Industrial Pushbutton, 16Mm; Product Range Schneider Electric Pushbutton Switches
Switch Function Momentary Contact Alternate Contact (Push-Push) Momentary Contact; Momentary
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism No/nc Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST); DPST-NO/NC Single Pole, Single Throw (SPST); SPST-NO, SPST-NC Single Pole, Single Throw (SPST)
Terminal Type Quick connect Quick Connect/Blade Quick Connect
Features DustProof; Weather resistant or waterproof DustProof RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Illuminated Button Ex i - comexflex ex i illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
22mm Illuminated Flush Push Buttons - 2ALF7LB-024 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Specs
Max Current Rating 0.0800 amps
Max DC Voltage Rating 24 volts
View Details
2 suppliers