COMPLETE PUSH BUTTON, HARMONY XB
Pushbutton Switches PUSHBUTTON 240VAC 1.5AMP XB6
PUSHBUTTON, 240VAC 1.5AMP XB6 +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
COMPLETE PUSH BUTTON, HARMONY XB
| DigiKey | VAST STOCK CO., LIMITED | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 4008-XB6CA21B-ND | XB6CA21B | 57691988 | XB6CA21B |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Square, Button, Flush | Flush Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | |||
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Quick Connect/Blade | Quick Connect |