Schneider Electric Pilot Light,Pnl Mnt;LED;Mnt-Sz 16mm;Blue;12-24VAC/VDC;QC/Solder Tabs XB6AV6BB

Description
Pilot Lights, 120 VAC Voltage Rating, Quick Connector⁄Solder Tabs Terminal Utilizing the PROTECTED® LED technology, the 16 mm Pilot Lights are the only UL, CSA and CE marked 120 volt LEDs available. Complete units come with quick connectors/solder tabs. Specifications Voltage Limits: 24 V (6-30 VAC/VDC); 120 V (40-132 VAC) Current Draw: 15 mA Surge Withstand: 2/1 kV Resistance to Fast Transients: 2 kV Resistance to Electromagnet Fields: 10 V/m Resistance to Electrostatic Discharges: 8/6 kV Electromagnetic Emission: Class B Service Life: 100,000 Hours Protection: IP65 and NEMA Type 4X Approvals: UL, CSA, CE
Datasheet
Description
Pilot Lights, 120 VAC Voltage Rating, Quick Connector⁄Solder Tabs Terminal Utilizing the PROTECTED® LED technology, the 16 mm Pilot Lights are the only UL, CSA and CE marked 120 volt LEDs available. Complete units come with quick connectors/solder tabs. Specifications Voltage Limits: 24 V (6-30 VAC/VDC); 120 V (40-132 VAC) Current Draw: 15 mA Surge Withstand: 2/1 kV Resistance to Fast Transients: 2 kV Resistance to Electromagnet Fields: 10 V/m Resistance to Electrostatic Discharges: 8/6 kV Electromagnetic Emission: Class B Service Life: 100,000 Hours Protection: IP65 and NEMA Type 4X Approvals: UL, CSA, CE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light,Pnl Mnt;LED;Mnt-Sz 16mm;Blue;12-24VAC/VDC;QC/Solder Tabs - 70007382 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pilot Light,Pnl Mnt;LED;Mnt-Sz 16mm;Blue;12-24VAC/VDC;QC/Solder Tabs
70007382
Pilot Light,Pnl Mnt;LED;Mnt-Sz 16mm;Blue;12-24VAC/VDC;QC/Solder Tabs 70007382
Pilot Lights, 120 VAC Voltage Rating, Quick Connector⁄Solder Tabs Terminal Utilizing the PROTECTED® LED technology, the 16 mm Pilot Lights are the only UL, CSA and CE marked 120 volt LEDs available. Complete units come with quick connectors/solder tabs. Specifications Voltage Limits: 24 V (6-30 VAC/VDC); 120 V (40-132 VAC) Current Draw: 15 mA Surge Withstand: 2/1 kV Resistance to Fast Transients: 2 kV Resistance to Electromagnet Fields: 10 V/m Resistance to Electrostatic Discharges: 8/6 kV Electromagnetic Emission: Class B Service Life: 100,000 Hours Protection: IP65 and NEMA Type 4X Approvals: UL, CSA, CE

Pilot Lights, 120 VAC Voltage Rating, Quick Connector⁄Solder Tabs Terminal
Utilizing the PROTECTED® LED technology, the 16 mm Pilot Lights are the only UL, CSA and CE marked 120 volt LEDs available. Complete units come with quick connectors/solder tabs.
Specifications

  • Voltage Limits: 24 V (6-30 VAC/VDC); 120 V (40-132 VAC)
  • Current Draw: 15 mA
  • Surge Withstand: 2/1 kV
  • Resistance to Fast Transients: 2 kV
  • Resistance to Electromagnet Fields: 10 V/m
  • Resistance to Electrostatic Discharges: 8/6 kV
  • Electromagnetic Emission: Class B
  • Service Life: 100,000 Hours
  • Protection: IP65 and NEMA Type 4X
  • Approvals: UL, CSA, CE
Supplier's Site
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
XB6AV6BB
Industrial Panel Mount Indicators / Switch Indicators XB6AV6BB
Industrial Panel Mount Indicators / Switch Indicators PUSH BUTTON LIGHT MODULE 24V 16MM XB6

Industrial Panel Mount Indicators / Switch Indicators PUSH BUTTON LIGHT MODULE 24V 16MM XB6

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 70007382 XB6AV6BB
Product Name Pilot Light,Pnl Mnt;LED;Mnt-Sz 16mm;Blue;12-24VAC/VDC;QC/Solder Tabs Industrial Panel Mount Indicators / Switch Indicators
Lamp Type LED Lamps LED Lamps
LED Color Blue
Terminal Type Solder Terminals; Quick Connect / Blade
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLFGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL5LB-5-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
Panel Mount Indicators - 1329138 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details
Panel Indicators, Pilot Lights - 486-3-148-278-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details