Schneider Electric Panel Indicators, Pilot Lights XB6AV5BB

Description
LED PNL IND 18MM QUICK CONNECT
Request a Quote Datasheet
Description
LED PNL IND 18MM QUICK CONNECT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 4008-XB6AV5BB-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
4008-XB6AV5BB-ND
Panel Indicators, Pilot Lights 4008-XB6AV5BB-ND
LED PNL IND 18MM QUICK CONNECT

LED PNL IND 18MM QUICK CONNECT

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
XB6AV5BB
Industrial Panel Mount Indicators / Switch Indicators XB6AV5BB
Industrial Panel Mount Indicators / Switch Indicators PUSH BUTTON LIGHT MODULE 24V 16MM XB6

Industrial Panel Mount Indicators / Switch Indicators PUSH BUTTON LIGHT MODULE 24V 16MM XB6

Buy Now Datasheet
Pilot Light,Pnl Mnt;LED;Mnt-Sz 16mm;Yellow;12-24VAC/VDC;QC/Solder Tabs - 70007381 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pilot Light,Pnl Mnt;LED;Mnt-Sz 16mm;Yellow;12-24VAC/VDC;QC/Solder Tabs
70007381
Pilot Light,Pnl Mnt;LED;Mnt-Sz 16mm;Yellow;12-24VAC/VDC;QC/Solder Tabs 70007381
LED Pilot Light Pushbutton Switch, Panel Mount, 12 to 24 VAC⁄VDC Utilizing the PROTECTED® LED technology, the 16 mm Pilot Lights are the only UL, CSA and CE marked 120 volt LEDs available. Complete units come with quick connectors/solder tabs. Specifications Voltage Limits: 24 V (6-30 VAC/VDC); 120 V (40-132 VAC) Current Draw: 15 mA Surge Withstand: 2/1 kV Resistance to Fast Transients: 2 kV Resistance to Electromagnet Fields: 10 V/m Resistance to Electrostatic Discharges: 8/6 kV Electromagnetic Emission: Class B Service Life: 100,000 Hours Protection: IP65 and NEMA Type 4X Approvals: UL, CSA, CE

LED Pilot Light Pushbutton Switch, Panel Mount, 12 to 24 VAC⁄VDC
Utilizing the PROTECTED® LED technology, the 16 mm Pilot Lights are the only UL, CSA and CE marked 120 volt LEDs available. Complete units come with quick connectors/solder tabs.
Specifications

  • Voltage Limits: 24 V (6-30 VAC/VDC); 120 V (40-132 VAC)
  • Current Draw: 15 mA
  • Surge Withstand: 2/1 kV
  • Resistance to Fast Transients: 2 kV
  • Resistance to Electromagnet Fields: 10 V/m
  • Resistance to Electrostatic Discharges: 8/6 kV
  • Electromagnetic Emission: Class B
  • Service Life: 100,000 Hours
  • Protection: IP65 and NEMA Type 4X
  • Approvals: UL, CSA, CE
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 4008-XB6AV5BB-ND XB6AV5BB 70007381
Product Name Panel Indicators, Pilot Lights Industrial Panel Mount Indicators / Switch Indicators Pilot Light,Pnl Mnt;LED;Mnt-Sz 16mm;Yellow;12-24VAC/VDC;QC/Solder Tabs
Lamp Type LED Lamps LED Lamps LED Lamps
Terminal Type Quick Connect / Blade Solder Terminals; Quick Connect / Blade
Voltage type AC AC AC
Voltage type DC DC DC
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
22mm Illuminated Mushroom Push Button - 2ALM4LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-4608-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red
Terminal Type Solder Terminals
View Details