Schneider Electric Panel Indicators, Pilot Lights XB6AV3BB

Description
LED PNL IND 18MM QUICK CONNECT
Request a Quote Datasheet
Description
LED PNL IND 18MM QUICK CONNECT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 4008-XB6AV3BB-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
4008-XB6AV3BB-ND
Panel Indicators, Pilot Lights 4008-XB6AV3BB-ND
LED PNL IND 18MM QUICK CONNECT

LED PNL IND 18MM QUICK CONNECT

Buy Now Datasheet
Pilot Lights - 3731022 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pilot Lights
3731022
Pilot Lights 3731022
Schneider Electric XB6AV3BB Pilot Light

Schneider Electric XB6AV3BB Pilot Light

Supplier's Site
Pilot Light,Pnl Mnt;LED;Mnt-Sz 16mm;Green;12-24VAC/VDC;QC/Solder Tabs - 70007379 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pilot Light,Pnl Mnt;LED;Mnt-Sz 16mm;Green;12-24VAC/VDC;QC/Solder Tabs
70007379
Pilot Light,Pnl Mnt;LED;Mnt-Sz 16mm;Green;12-24VAC/VDC;QC/Solder Tabs 70007379
LED Pilot Light Pushbutton Switch, Panel Mount, 12 to 24 VAC⁄VDC Utilizing the PROTECTED® LED technology, the 16 mm Pilot Lights are the only UL, CSA and CE marked 120 volt LEDs available. Complete units come with quick connectors/solder tabs. Specifications Voltage Limits: 24 V (6-30 VAC/VDC); 120 V (40-132 VAC) Current Draw: 15 mA Surge Withstand: 2/1 kV Resistance to Fast Transients: 2 kV Resistance to Electromagnet Fields: 10 V/m Resistance to Electrostatic Discharges: 8/6 kV Electromagnetic Emission: Class B Service Life: 100,000 Hours Protection: IP65 and NEMA Type 4X Approvals: UL, CSA, CE

LED Pilot Light Pushbutton Switch, Panel Mount, 12 to 24 VAC⁄VDC
Utilizing the PROTECTED® LED technology, the 16 mm Pilot Lights are the only UL, CSA and CE marked 120 volt LEDs available. Complete units come with quick connectors/solder tabs.
Specifications

  • Voltage Limits: 24 V (6-30 VAC/VDC); 120 V (40-132 VAC)
  • Current Draw: 15 mA
  • Surge Withstand: 2/1 kV
  • Resistance to Fast Transients: 2 kV
  • Resistance to Electromagnet Fields: 10 V/m
  • Resistance to Electrostatic Discharges: 8/6 kV
  • Electromagnetic Emission: Class B
  • Service Life: 100,000 Hours
  • Protection: IP65 and NEMA Type 4X
  • Approvals: UL, CSA, CE
Supplier's Site
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
XB6AV3BB
Industrial Panel Mount Indicators / Switch Indicators XB6AV3BB
Industrial Panel Mount Indicators / Switch Indicators PUSH BUTTON LIGHT MODULE 24V 16MM XB6

Industrial Panel Mount Indicators / Switch Indicators PUSH BUTTON LIGHT MODULE 24V 16MM XB6

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 4008-XB6AV3BB-ND 3731022 70007379 XB6AV3BB
Product Name Panel Indicators, Pilot Lights Pilot Lights Pilot Light,Pnl Mnt;LED;Mnt-Sz 16mm;Green;12-24VAC/VDC;QC/Solder Tabs Industrial Panel Mount Indicators / Switch Indicators
Lamp Type LED Lamps LED Lamps LED Lamps LED Lamps
Terminal Type Quick Connect / Blade Quick connect Solder Terminals; Quick Connect / Blade
Voltage type AC AC AC AC
Voltage type DC DC DC DC
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
Panel Mount Indicators - 1713778 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details
Panel Indicators, Pilot Lights - 486-3904-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Green
Terminal Type Solder Terminals
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL3LB-4-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details