Schneider Electric Panel Indicators, Pilot Lights XB6AV1GB

Description
LED PNL IND 18MM QUICK CONNECT
Request a Quote Datasheet
Description
LED PNL IND 18MM QUICK CONNECT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 4008-XB6AV1GB-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
4008-XB6AV1GB-ND
Panel Indicators, Pilot Lights 4008-XB6AV1GB-ND
LED PNL IND 18MM QUICK CONNECT

LED PNL IND 18MM QUICK CONNECT

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
XB6AV1GB
Industrial Panel Mount Indicators / Switch Indicators XB6AV1GB
Industrial Panel Mount Indicators / Switch Indicators Rnd White LED 120vac

Industrial Panel Mount Indicators / Switch Indicators Rnd White LED 120vac

Buy Now Datasheet
Pilot Light,Pnl Mnt;LED;Mnt-Sz 16mm;White;120VAC;Quick Connect/Solder Tabs - 70007383 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pilot Light,Pnl Mnt;LED;Mnt-Sz 16mm;White;120VAC;Quick Connect/Solder Tabs
70007383
Pilot Light,Pnl Mnt;LED;Mnt-Sz 16mm;White;120VAC;Quick Connect/Solder Tabs 70007383
Pilot Lights, 120 VAC Voltage Rating, Quick Connector⁄Solder Tabs Terminal Utilizing the PROTECTED® LED technology, the 16 mm Pilot Lights are the only UL, CSA and CE marked 120 volt LEDs available. Complete units come with quick connectors/solder tabs. Specifications Voltage Limits: 24 V (6-30 VAC/VDC); 120 V (40-132 VAC) Current Draw: 15 mA Surge Withstand: 2/1 kV Resistance to Fast Transients: 2 kV Resistance to Electromagnet Fields: 10 V/m Resistance to Electrostatic Discharges: 8/6 kV Electromagnetic Emission: Class B Service Life: 100,000 Hours Protection: IP65 and NEMA Type 4X Approvals: UL, CSA, CE

Pilot Lights, 120 VAC Voltage Rating, Quick Connector⁄Solder Tabs Terminal
Utilizing the PROTECTED® LED technology, the 16 mm Pilot Lights are the only UL, CSA and CE marked 120 volt LEDs available. Complete units come with quick connectors/solder tabs.
Specifications

  • Voltage Limits: 24 V (6-30 VAC/VDC); 120 V (40-132 VAC)
  • Current Draw: 15 mA
  • Surge Withstand: 2/1 kV
  • Resistance to Fast Transients: 2 kV
  • Resistance to Electromagnet Fields: 10 V/m
  • Resistance to Electrostatic Discharges: 8/6 kV
  • Electromagnetic Emission: Class B
  • Service Life: 100,000 Hours
  • Protection: IP65 and NEMA Type 4X
  • Approvals: UL, CSA, CE
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 4008-XB6AV1GB-ND XB6AV1GB 70007383
Product Name Panel Indicators, Pilot Lights Industrial Panel Mount Indicators / Switch Indicators Pilot Light,Pnl Mnt;LED;Mnt-Sz 16mm;White;120VAC;Quick Connect/Solder Tabs
Lamp Type LED Lamps LED Lamps LED Lamps
Terminal Type Quick Connect / Blade Solder Terminals; Quick Connect / Blade
Voltage type AC AC AC
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLFWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL3LB-3-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Indicator Lamps - 106408 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Orange; Clear
Rated Average Light 50000 hours
View Details