Schneider Electric Selector Switches XB6AD225B

Description
SWITCH SELECT 2POS DPST 3A 120V
Request a Quote Datasheet
Description
SWITCH SELECT 2POS DPST 3A 120V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - 4008-XB6AD225B-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
4008-XB6AD225B-ND
Selector Switches 4008-XB6AD225B-ND
SWITCH SELECT 2POS DPST 3A 120V

SWITCH SELECT 2POS DPST 3A 120V

Buy Now Datasheet
Selector Switches - 2882280 - RS Components, Ltd.
Corby, Northants, United Kingdom
Selector Switches
2882280
Selector Switches 2882280
Schneider Electric XB6AD225B

Schneider Electric XB6AD225B

Supplier's Site
Sheung Wan, Hong Kong
Rotary Switches
XB6AD225B
Rotary Switches XB6AD225B
Rotary Switches PUSHBUTTON 250VAC 1.5AMP XB6

Rotary Switches PUSHBUTTON 250VAC 1.5AMP XB6

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 4008-XB6AD225B-ND 2882280 XB6AD225B
Product Name Selector Switches Selector Switches Rotary Switches
Current Rating 3.0 amps
Mechanical Life 500000 cycles
Features Has CE Certification; Has CSA Certification; Is UL listed DustProof; Weather resistant or waterproof
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switches - 2242295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Poles 1 poles
Positions per Pole 12
View Details
N program - NWS - Selector switch - NWS32.1 -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 3
View Details