Schneider Electric Pushbutton Switches XB6AA25B

Description
COMPLETE PUSH BUTTON, HARMONY XB
Request a Quote Datasheet
Description
COMPLETE PUSH BUTTON, HARMONY XB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-XB6AA25B-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB6AA25B-ND
Pushbutton Switches 4008-XB6AA25B-ND
COMPLETE PUSH BUTTON, HARMONY XB

COMPLETE PUSH BUTTON, HARMONY XB

Buy Now Datasheet
Push Button Switches - 8172897 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
8172897
Push Button Switches 8172897
Schneider Electric XB6AA25B

Schneider Electric XB6AA25B

Supplier's Site
Switch, Industrial Pushbutton, 16Mm; Product Range Schneider Electric - 17C6985 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Industrial Pushbutton, 16Mm; Product Range Schneider Electric
17C6985
Switch, Industrial Pushbutton, 16Mm; Product Range Schneider Electric 17C6985
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black RoHS Compliant: Yes

SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:Harmony XB6 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
XB6AA25B
Switches - Pushbutton Switches XB6AA25B
COMPLETE PUSH BUTTON, HARMONY XB

COMPLETE PUSH BUTTON, HARMONY XB

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
XB6AA25B
Pushbutton Switches XB6AA25B
Pushbutton Switches PUSHBUTTON 250VAC 1.5AMP XB6

Pushbutton Switches PUSHBUTTON 250VAC 1.5AMP XB6

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 4008-XB6AA25B-ND 8172897 17C6985 XB6AA25B XB6AA25B
Product Name Pushbutton Switches Push Button Switches Switch, Industrial Pushbutton, 16Mm; Product Range Schneider Electric Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Alternate Contact (Push-Push) Momentary Contact Momentary Contact; Momentary
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) 1 NO/1 NC Single Pole, Single Throw (SPST); SPST-NO, SPST-NC Double Pole, Single Throw (DPST); DPST-NO/NC Single Pole, Single Throw (SPST)
Terminal Type Quick Connect/Blade Solder Terminals; Quick connect, solder tag Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AA-90A1-00Y - Aratas America LLC
Specs
Switch Function Momentary Contact
Terminal Type Solder
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-2-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1758298 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details
Pushbutton - 359723 - Radwell International
Allen-Bradley / Rockwell Automation
View Details