The XB5S2B2M12 is a monostable biometric switch with a fingerprint reader operator, designed for materials handling and industrial machines, featuring a 22 mm mounting diameter and an M12 connector for electrical connection. It operates at 24 V DC with a supply voltage range of 20 to 30 V DC and has a maximum switching current of 200 mA. The device is rated IP65 on the front face and IP20 on the rear, with NEMA 12 protection, and supports vertical, horizontal, or flat surface installation. It can store up to 200 users with two fingerprints each, includes four LED indicators for status and error states, and meets IEC 61000-6-2 and IEC 61000-6-4 standards with UL and CSA certifications. The housing is made of polyamide PA66, weighs 0.183 kg, and operates between -5 °C and 50 °C. It is RoHS compliant and carries a CE marking.
Biometric w/M12 Conn RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 85R3664 |
| Product Name | Biometric W/m12 Conn Rohs Compliant Schneider Electric |
| Approvals | RoHS |