Schneider Electric Pushbutton Switches XB5FL42

Description
FLUSH RED PROJ PB 1NC SCREW CLAM
Request a Quote Datasheet
Description
FLUSH RED PROJ PB 1NC SCREW CLAM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-XB5FL42-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB5FL42-ND
Pushbutton Switches 4008-XB5FL42-ND
FLUSH RED PROJ PB 1NC SCREW CLAM

FLUSH RED PROJ PB 1NC SCREW CLAM

Buy Now Datasheet
Pb Switch, Spst-Nc, 6A, 120V, Red, Panel; Product Range Schneider Electric - 74AH3563 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-Nc, 6A, 120V, Red, Panel; Product Range Schneider Electric
74AH3563
Pb Switch, Spst-Nc, 6A, 120V, Red, Panel; Product Range Schneider Electric 74AH3563
PB SWITCH, SPST-NC, 6A, 120V, RED, PANEL; Product Range:Harmony XB5 Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N C; Switch Operation:Momentary Spring Return; Pushbutton Actuator Style:Round Flush RoHS Compliant: Yes

PB SWITCH, SPST-NC, 6A, 120V, RED, PANEL; Product Range:Harmony XB5 Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-NC; Switch Operation:Momentary Spring Return; Pushbutton Actuator Style:Round Flush RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
XB5FL42
Switches - Pushbutton Switches XB5FL42
FLUSH RED PROJ PB 1NC SCREW CLAM

FLUSH RED PROJ PB 1NC SCREW CLAM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 4008-XB5FL42-ND 74AH3563 XB5FL42
Product Name Pushbutton Switches Pb Switch, Spst-Nc, 6A, 120V, Red, Panel; Product Range Schneider Electric Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton Flush Pushbutton
Switch Function Alternate Contact (Push-Push) Momentary Contact; Momentary Spring Return
Configuration Normally Closed (NC) Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NC Single Pole, Single Throw (SPST); SPST-NC
Terminal Type Screw Terminals Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating 28 volts
View Details
22mm Illuminated Projecting Push Buttons - 2ALP5LB-110D - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT4026EJ - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details