The Rotary Switch, part number 74AH3562, is a 3-position switch designed for applications requiring a maximum contact current of 6A at 120V AC. It features a 45-degree angle of throw and is part of the Harmony XB5 series by Schneider Electric. The switch has a mechanical durability rated for 1,000,000 cycles and is equipped with standard contacts made from silver alloy. It offers a rated insulation voltage of 600V and is suitable for use in environments with temperatures ranging from -40°F to 158°F (-40°C to 70°C). The switch is also rated for high-pressure washing, withstanding up to 1015.26 psi. It complies with various standards including EN/IEC 60947-1 and UL 508, ensuring reliability and safety in industrial applications. The product is classified as IP66, IP67, and IP69K, indicating strong protection against dust and water ingress.
ILLUMINATED SELECTOR SWITCH, HAR
ROTARY SWITCH, 3 POS, 6A, 120V, 45DEG; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Product Range:Harmony XB5 Series; Illumination:Illumin
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 4008-XB5FK135M5-ND | 74AH3562 |
| Product Name | Selector Switches | Rotary Switch, 3 Pos, 6A, 120V, 45Deg; No. Of Switch Positions Schneider Electric |
| Current Rating | 6.0 amps | 6.0 amps |
| Mechanical Life | 5000000 cycles | |
| Terminal Type | Screw Terminals | |
| Features | Has CE Certification; Has CSA Certification | |
| Operating Temperature | -40 to 158 F (-40 to 70 C) |