Schneider Electric Selector Switches XB5FK123G5

Description
SWITCH SELECT 2POS DPST 6A 120V
Request a Quote Datasheet
Description
SWITCH SELECT 2POS DPST 6A 120V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - 4008-XB5FK123G5-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
4008-XB5FK123G5-ND
Selector Switches 4008-XB5FK123G5-ND
SWITCH SELECT 2POS DPST 6A 120V

SWITCH SELECT 2POS DPST 6A 120V

Buy Now Datasheet
Rotary Switch, 2 Pos, 6A, 120V, 90Deg; No. Of Switch Positions Schneider Electric - 74AH3546 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 2 Pos, 6A, 120V, 90Deg; No. Of Switch Positions Schneider Electric
74AH3546
Rotary Switch, 2 Pos, 6A, 120V, 90Deg; No. Of Switch Positions Schneider Electric 74AH3546
ROTARY SWITCH, 2 POS, 6A, 120V, 90DEG; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Product Range:Harmony XB5 Series; Illumination:Illumin ated RoHS Compliant: Yes

ROTARY SWITCH, 2 POS, 6A, 120V, 90DEG; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Product Range:Harmony XB5 Series; Illumination:Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 4008-XB5FK123G5-ND 74AH3546
Product Name Selector Switches Rotary Switch, 2 Pos, 6A, 120V, 90Deg; No. Of Switch Positions Schneider Electric
Current Rating 6.0 amps 6.0 amps
Mechanical Life 1000000 cycles
Terminal Type Screw Terminals
Features Has CSA Certification; Is UL listed
Operating Temperature -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

N program - NWT - Selector switch - NWT32.1WS -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 1
View Details
Rotary Switches - 1758150 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Angle of Throw 90 degrees
Dimensions 9.2 dia. x 15.1mm
View Details
Specs
Actuator Type Keylock
View Details