SWITCH SELECT 2POS DPST 6A 120V
Schneider Electric XB5FK123B5
ROTARY SWITCH, 2 POS, 6A, 120V, 90DEG; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Product Range:Harmony XB5 Series; Illumination:Illumin
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 4008-XB5FK123B5-ND | 1853549 | 74AH3545 |
| Product Name | Selector Switches | Selector Switches | Rotary Switch, 2 Pos, 6A, 120V, 90Deg; No. Of Switch Positions Schneider Electric |
| Current Rating | 6.0 amps | 6.0 amps | |
| Mechanical Life | 1000000 cycles | ||
| Terminal Type | Screw Terminals | Screw Terminals; Screw | |
| Features | Has CSA Certification; Is UL listed | DustProof; Weather resistant or waterproof | |
| Operating Temperature | -40 to 158 F (-40 to 70 C) |