Schneider Electric
Selector Switches
XB5FJ53C0
Description
SWITCH SELECTOR 3POS
Request a Quote
Email Supplier
Datasheet
Description
SWITCH SELECTOR 3POS
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Number
|
4008-XB5FJ53C0-ND |
|
Product Name
|
Selector Switches |
|
Current Rating
|
6.0 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
300.0 amps
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
DC Voltage Rating
48 volts
Angle of Throw
90 degrees
Dimensions
9.2 dia. x 15.1mm
View Details
Mechanical Life
1000000 cycles
Operating Torque
566 In-oz (400 N-cm)
Text for Number of Positions per Pole
2
View Details