Schneider Electric Selector Switches XB5FJ53

Description
SWITCH SELECT 3POS DPST 6A 120V
Request a Quote Datasheet
Description
SWITCH SELECT 3POS DPST 6A 120V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - 4008-XB5FJ53-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
4008-XB5FJ53-ND
Selector Switches 4008-XB5FJ53-ND
SWITCH SELECT 3POS DPST 6A 120V

SWITCH SELECT 3POS DPST 6A 120V

Buy Now Datasheet
Selector Switches - 1858836 - RS Components, Ltd.
Corby, Northants, United Kingdom
Selector Switches
1858836
Selector Switches 1858836
Schneider Electric XB5FJ53

Schneider Electric XB5FJ53

Supplier's Site
Rotary Switch, 3 Pos, 6A, 120V, 45Deg; No. Of Switch Positions Schneider Electric - 74AH3544 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 3 Pos, 6A, 120V, 45Deg; No. Of Switch Positions Schneider Electric
74AH3544
Rotary Switch, 3 Pos, 6A, 120V, 45Deg; No. Of Switch Positions Schneider Electric 74AH3544
ROTARY SWITCH, 3 POS, 6A, 120V, 45DEG; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Product Range:Harmony XB5 Series; Contact Voltage DC Max:125VRoHS Compliant: Yes

ROTARY SWITCH, 3 POS, 6A, 120V, 45DEG; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Product Range:Harmony XB5 Series; Contact Voltage DC Max:125VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 4008-XB5FJ53-ND 1858836 74AH3544
Product Name Selector Switches Selector Switches Rotary Switch, 3 Pos, 6A, 120V, 45Deg; No. Of Switch Positions Schneider Electric
Current Rating 6.0 amps 6.0 amps
Mechanical Life 1000000 cycles
Terminal Type Screw Terminals Screw Terminals; Screw
Features Has CSA Certification; Is UL listed DustProof; Weather resistant or waterproof
Operating Temperature -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

N program - NHS - Main switch - NHS16/2-POL -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details