Schneider Electric Selector Switches XB5FJ33

Description
SWITCH SELECT 3POS DPST 6A 120V
Request a Quote Datasheet
Description
SWITCH SELECT 3POS DPST 6A 120V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - 4008-XB5FJ33-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
4008-XB5FJ33-ND
Selector Switches 4008-XB5FJ33-ND
SWITCH SELECT 3POS DPST 6A 120V

SWITCH SELECT 3POS DPST 6A 120V

Buy Now Datasheet
Selector Switches - 1858835 - RS Components, Ltd.
Corby, Northants, United Kingdom
Selector Switches
1858835
Selector Switches 1858835
Schneider Electric XB5FJ33

Schneider Electric XB5FJ33

Supplier's Site
Rotary Switch, 3 Pos, 6A, 120V, 45Deg; No. Of Switch Positions Schneider Electric - 74AH3543 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 3 Pos, 6A, 120V, 45Deg; No. Of Switch Positions Schneider Electric
74AH3543
Rotary Switch, 3 Pos, 6A, 120V, 45Deg; No. Of Switch Positions Schneider Electric 74AH3543
ROTARY SWITCH, 3 POS, 6A, 120V, 45DEG; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Product Range:Harmony XB5 Series; Contact Voltage DC Max:125VRoHS Compliant: Yes

ROTARY SWITCH, 3 POS, 6A, 120V, 45DEG; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Product Range:Harmony XB5 Series; Contact Voltage DC Max:125VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 4008-XB5FJ33-ND 1858835 74AH3543
Product Name Selector Switches Selector Switches Rotary Switch, 3 Pos, 6A, 120V, 45Deg; No. Of Switch Positions Schneider Electric
Current Rating 6.0 amps 6.0 amps
Mechanical Life 1000000 cycles
Terminal Type Screw Terminals Screw Terminals; Screw
Features Has CSA Certification; Is UL listed DustProof; Weather resistant or waterproof
Operating Temperature -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Keylock Switches - 1437598-4 - TE Connectivity
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 125 volts
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
N program - NWSE - Step switch - NWSE12K -  - Schmersal Inc.
Specs
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 12
Operating Temperature 32 to 167 F (0 to 75 C)
View Details
22mm Selector Switch Operators - 2AS2-1 - Altech Corp.
Specs
Construction Single
Actuator Type Knobbed Shaft
Current Rating 10.0 amps
View Details
4 suppliers