Schneider Electric Selector Switches XB5FJ21

Description
Schneider Electric XB5FJ21
Request a Quote Datasheet
Description
Schneider Electric XB5FJ21
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - 1853590 - RS Components, Ltd.
Corby, Northants, United Kingdom
Selector Switches
1853590
Selector Switches 1853590
Schneider Electric XB5FJ21

Schneider Electric XB5FJ21

Supplier's Site
Selector Switches - 4008-XB5FJ21-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
4008-XB5FJ21-ND
Selector Switches 4008-XB5FJ21-ND
SWITCH SELECT 2POS SPST 6A 120V

SWITCH SELECT 2POS SPST 6A 120V

Buy Now Datasheet
Rotary Switch, 2 Pos, 6A, 120V, 90Deg; No. Of Switch Positions Schneider Electric - 74AH3542 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 2 Pos, 6A, 120V, 90Deg; No. Of Switch Positions Schneider Electric
74AH3542
Rotary Switch, 2 Pos, 6A, 120V, 90Deg; No. Of Switch Positions Schneider Electric 74AH3542
ROTARY SWITCH, 2 POS, 6A, 120V, 90DEG; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Product Range:Harmony XB5 Series; Contact Voltage DC Max:125VRoHS Compliant: Yes

ROTARY SWITCH, 2 POS, 6A, 120V, 90DEG; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Product Range:Harmony XB5 Series; Contact Voltage DC Max:125VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 1853590 4008-XB5FJ21-ND 74AH3542
Product Name Selector Switches Selector Switches Rotary Switch, 2 Pos, 6A, 120V, 90Deg; No. Of Switch Positions Schneider Electric
Angle of Throw 90 degrees 90 degrees
Positions per Pole 2 2 Position
Terminal Type Screw Terminals; Screw Screw Terminals
Features DustProof; Weather resistant or waterproof Has CSA Certification; Is UL listed
Current Rating 6.0 amps 6.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NWSE - Step switch - NWSE3K -  - Schmersal Inc.
Specs
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 3
Operating Temperature 32 to 167 F (0 to 75 C)
View Details
Rotary Switches - 1758150 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Angle of Throw 90 degrees
Dimensions 9.2 dia. x 15.1mm
View Details
Rotary Switch - SB 30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details