Schneider Electric Keylock Switches XB5FG61

Description
SWITCH KEYLOCK 2POS SPST 6A 120V
Request a Quote Datasheet
Description
SWITCH KEYLOCK 2POS SPST 6A 120V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 4008-XB5FG61-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
4008-XB5FG61-ND
Keylock Switches 4008-XB5FG61-ND
SWITCH KEYLOCK 2POS SPST 6A 120V

SWITCH KEYLOCK 2POS SPST 6A 120V

Buy Now Datasheet
Key Switches - 1853563 - RS Components, Ltd.
Corby, Northants, United Kingdom
Key Switches
1853563
Key Switches 1853563
Schneider Electric XB5FG61 Key Switch

Schneider Electric XB5FG61 Key Switch

Supplier's Site
Key Operated Switch, Spst-No, 6A, 120Vac; Switch Operation Schneider Electric - 74AH3541 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Switch, Spst-No, 6A, 120Vac; Switch Operation Schneider Electric
74AH3541
Key Operated Switch, Spst-No, 6A, 120Vac; Switch Operation Schneider Electric 74AH3541
KEY OPERATED SWITCH, SPST-NO, 6A, 120VAC; Switch Operation:Spring Return from Right; Contact Configuration:SPST-N O; Product Range:Harmony XB5 Series; No. of Switch Positions:2 Position; Switch Terminals:Screw Clamp RoHS Compliant: Yes

KEY OPERATED SWITCH, SPST-NO, 6A, 120VAC; Switch Operation:Spring Return from Right; Contact Configuration:SPST-NO; Product Range:Harmony XB5 Series; No. of Switch Positions:2 Position; Switch Terminals:Screw Clamp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 4008-XB5FG61-ND 1853563 74AH3541
Product Name Keylock Switches Key Switches Key Operated Switch, Spst-No, 6A, 120Vac; Switch Operation Schneider Electric
Actuator Type Keylock Keylock
Current Rating 6.0 amps
Angle of Throw 90 degrees 90 degrees
Mechanical Life 1000000 cycles
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Key Switches - 8771915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 90 degrees
Positions per Pole 2
View Details
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details