Schneider Electric XB5FG33 Key Switch
SWITCH KEYLOCK 3POS DPST 6A 120V
KEY OPERATED SWITCH, DPST-NO, 6A, 120VAC; Switch Operation:-; Contact Configuration:DPST-N
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 1853558 | 4008-XB5FG33-ND | 74AH3539 |
| Product Name | Key Switches | Keylock Switches | Key Operated Switch, Dpst-No, 6A, 120Vac; Switch Operation Schneider Electric |
| Actuator Type | Keylock | Keylock | |
| Angle of Throw | 45 degrees | 45 degrees | |
| Positions per Pole | 3 | 3 Position | |
| Terminal Type |
Screw Terminals; Screw Screw |
Screw Terminals |