Schneider Electric Keylock Switches XB5FG21

Description
SWITCH KEYLOCK 2POS SPST 6A 120V
Request a Quote Datasheet
Description
SWITCH KEYLOCK 2POS SPST 6A 120V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Keylock Switches - 4008-XB5FG21-ND - DigiKey
Thief River Falls, MN, United States
Keylock Switches
4008-XB5FG21-ND
Keylock Switches 4008-XB5FG21-ND
SWITCH KEYLOCK 2POS SPST 6A 120V

SWITCH KEYLOCK 2POS SPST 6A 120V

Buy Now Datasheet
Key Switches - 1853562 - RS Components, Ltd.
Corby, Northants, United Kingdom
Key Switches
1853562
Key Switches 1853562
Schneider Electric XB5FG21 Key Switch

Schneider Electric XB5FG21 Key Switch

Supplier's Site
Key Operated Switch, Spst-No, 6A, 120Vac; Switch Operation Schneider Electric - 74AH3538 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Switch, Spst-No, 6A, 120Vac; Switch Operation Schneider Electric
74AH3538
Key Operated Switch, Spst-No, 6A, 120Vac; Switch Operation Schneider Electric 74AH3538
KEY OPERATED SWITCH, SPST-NO, 6A, 120VAC; Switch Operation:-; Contact Configuration:SPST-N O; Product Range:Harmony XB5 Series; No. of Switch Positions:2 Position; Switch Terminals:Screw Clamp; Contact Current Max:6A RoHS Compliant: Yes

KEY OPERATED SWITCH, SPST-NO, 6A, 120VAC; Switch Operation:-; Contact Configuration:SPST-NO; Product Range:Harmony XB5 Series; No. of Switch Positions:2 Position; Switch Terminals:Screw Clamp; Contact Current Max:6A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 4008-XB5FG21-ND 1853562 74AH3538
Product Name Keylock Switches Key Switches Key Operated Switch, Spst-No, 6A, 120Vac; Switch Operation Schneider Electric
Actuator Type Keylock Keylock
Current Rating 6.0 amps 6.0 amps
Angle of Throw 90 degrees 90 degrees
Mechanical Life 1000000 cycles
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Selector Switches - 2657662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 45 degrees
Number of Poles 2 poles
View Details
S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details