Schneider Electric
Selector Switches
XB5FD41C0
Description
SWITCH SELECTOR 2POS
Request a Quote
Email Supplier
Datasheet
Description
SWITCH SELECTOR 2POS
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Number
|
4008-XB5FD41C0-ND |
|
Product Name
|
Selector Switches |
|
Current Rating
|
6.0 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
6.3 amps
Mechanical Life
300 cycles
Terminal Type
Solder Terminals
View Details
AC Voltage Rating
100 volts
Number of Poles
1 poles
View Details
Mechanical Life
1000000 cycles
Operating Torque
84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole
8
View Details