Schneider Electric Selector Switches XB5FD41

Description
SWITCH SELECT 2POS SPST 6A 120V
Request a Quote Datasheet
Description
SWITCH SELECT 2POS SPST 6A 120V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - 4008-XB5FD41-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
4008-XB5FD41-ND
Selector Switches 4008-XB5FD41-ND
SWITCH SELECT 2POS SPST 6A 120V

SWITCH SELECT 2POS SPST 6A 120V

Buy Now Datasheet
Rotary Switch, 2 Pos, 6A, 120V, 90Deg; No. Of Switch Positions Schneider Electric - 74AH3535 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 2 Pos, 6A, 120V, 90Deg; No. Of Switch Positions Schneider Electric
74AH3535
Rotary Switch, 2 Pos, 6A, 120V, 90Deg; No. Of Switch Positions Schneider Electric 74AH3535
ROTARY SWITCH, 2 POS, 6A, 120V, 90DEG; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Product Range:Harmony XB5 Series; Contact Voltage DC Max:125VRoHS Compliant: Yes

ROTARY SWITCH, 2 POS, 6A, 120V, 90DEG; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Product Range:Harmony XB5 Series; Contact Voltage DC Max:125VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 4008-XB5FD41-ND 74AH3535
Product Name Selector Switches Rotary Switch, 2 Pos, 6A, 120V, 90Deg; No. Of Switch Positions Schneider Electric
Current Rating 6.0 amps 6.0 amps
Mechanical Life 1000000 cycles
Terminal Type Screw Terminals
Features Has CSA Certification; Is UL listed
Operating Temperature -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 194L-C32-2253 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Specs
Actuator Type Keylock
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details