The Rotary Switch, 3 Position, 6A, 120Vac from Schneider Electric is designed for applications requiring a reliable switching mechanism. It features three distinct positions with a 45° angle of throw, allowing for precise control. The switch is rated for a maximum contact current of 6A at 120V AC, making it suitable for various electrical applications. It utilizes screw clamp terminals for easy connections and has a mechanical durability of up to 1,000,000 cycles. The product is constructed from dark grey plastic and has an IP66/IP67/IP69K rating, ensuring protection against dust and water ingress. It operates effectively in a temperature range of -40°F to 158°F (-40°C to 70°C) and complies with multiple standards, including EN/IEC 60947-1 and UL 508. This switch is also RoHS compliant and free from toxic heavy metals, making it a sustainable choice for engineers.
SWITCH SELECT 3POS DPST 6A 120V
ROTARY SWITCH, 3 POSTION, 6A, 120VAC; No. of Switch Positions:3 Position; No. of Poles:1 Pole; Angle of Throw:45°; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Product Range:Harmony XB5 Series; Illumination:Non IlluminatedRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rotary Switches | Rotary Switches |
| Product Number | 4008-XB5FD33-ND | 74AH3534 |
| Product Name | Selector Switches | Rotary Switch, 3 Postion, 6A, 120Vac; No. Of Switch Positions Schneider Electric |
| Current Rating | 6.0 amps | 6.0 amps |
| Mechanical Life | 1000000 cycles | |
| Terminal Type | Screw Terminals | |
| Features | Has CSA Certification; Is UL listed | |
| Operating Temperature | -40 to 158 F (-40 to 70 C) |