Schneider Electric Selector Switches XB5FD25

Description
Schneider Electric XB5FD25
Request a Quote Datasheet
Description
Schneider Electric XB5FD25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - 1853538 - RS Components, Ltd.
Corby, Northants, United Kingdom
Selector Switches
1853538
Selector Switches 1853538
Schneider Electric XB5FD25

Schneider Electric XB5FD25

Supplier's Site
Selector Switches - 4008-XB5FD25-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
4008-XB5FD25-ND
Selector Switches 4008-XB5FD25-ND
SWITCH SELECT 2POS DPST 6A 120V

SWITCH SELECT 2POS DPST 6A 120V

Buy Now Datasheet
Rotary Switch, 2 Pos, 6A, 120V, 90Deg; No. Of Switch Positions Schneider Electric - 74AH3533 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 2 Pos, 6A, 120V, 90Deg; No. Of Switch Positions Schneider Electric
74AH3533
Rotary Switch, 2 Pos, 6A, 120V, 90Deg; No. Of Switch Positions Schneider Electric 74AH3533
ROTARY SWITCH, 2 POS, 6A, 120V, 90DEG; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Product Range:Harmony XB5 Series; Contact Voltage DC Max:125VRoHS Compliant: Yes

ROTARY SWITCH, 2 POS, 6A, 120V, 90DEG; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Product Range:Harmony XB5 Series; Contact Voltage DC Max:125VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 1853538 4008-XB5FD25-ND 74AH3533
Product Name Selector Switches Selector Switches Rotary Switch, 2 Pos, 6A, 120V, 90Deg; No. Of Switch Positions Schneider Electric
Angle of Throw 90 degrees 90 degrees
Positions per Pole 2 2 Position
Terminal Type Screw Terminals; Screw Screw Terminals
Features DustProof; Weather resistant or waterproof Has CSA Certification; Is UL listed
Current Rating 6.0 amps 6.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Mounting hole Ø 30.5 mm - WKT spring-return joystick switch - WKTA32 -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Text for Number of Positions per Pole 2
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Rotary Switch - GX - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
ComEx Switch module 4-pole - comex-switch-module-4-pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details