Schneider Electric Selector Switches XB5FD21

Description
SWITCH SELECT 2POS SPST 6A 120V
Request a Quote Datasheet
Description
SWITCH SELECT 2POS SPST 6A 120V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Switches - 4008-XB5FD21-ND - DigiKey
Thief River Falls, MN, United States
Selector Switches
4008-XB5FD21-ND
Selector Switches 4008-XB5FD21-ND
SWITCH SELECT 2POS SPST 6A 120V

SWITCH SELECT 2POS SPST 6A 120V

Buy Now Datasheet
Selector Switches - 1853539 - RS Components, Ltd.
Corby, Northants, United Kingdom
Selector Switches
1853539
Selector Switches 1853539
Schneider Electric XB5FD21

Schneider Electric XB5FD21

Supplier's Site
Rotary Switch, 2 Postion, 6A, 120Vac; No. Of Switch Positions Schneider Electric - 74AH3532 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 2 Postion, 6A, 120Vac; No. Of Switch Positions Schneider Electric
74AH3532
Rotary Switch, 2 Postion, 6A, 120Vac; No. Of Switch Positions Schneider Electric 74AH3532
ROTARY SWITCH, 2 POSTION, 6A, 120VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Product Range:Harmony XB5 Series; Illumination:Non IlluminatedRoHS Compliant: Yes

ROTARY SWITCH, 2 POSTION, 6A, 120VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Product Range:Harmony XB5 Series; Illumination:Non IlluminatedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 4008-XB5FD21-ND 1853539 74AH3532
Product Name Selector Switches Selector Switches Rotary Switch, 2 Postion, 6A, 120Vac; No. Of Switch Positions Schneider Electric
Current Rating 6.0 amps 6.0 amps
Mechanical Life 1000000 cycles
Terminal Type Screw Terminals Screw Terminals; Screw
Features Has CSA Certification; Is UL listed DustProof; Weather resistant or waterproof
Operating Temperature -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switches - 2657656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Angle of Throw 90 degrees
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details