Schneider Electric Pushbutton Switches XB5FA4322

Description
FLUSH RED FLUSH CAP PB WH MARK O
Request a Quote Datasheet
Description
FLUSH RED FLUSH CAP PB WH MARK O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-XB5FA4322-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB5FA4322-ND
Pushbutton Switches 4008-XB5FA4322-ND
FLUSH RED FLUSH CAP PB WH MARK O

FLUSH RED FLUSH CAP PB WH MARK O

Buy Now Datasheet
Push Button Switches - 1853595 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
1853595
Push Button Switches 1853595
Schneider Electric XB5FA4322

Schneider Electric XB5FA4322

Supplier's Site
Pb Switch, Spst-Nc, 6A, 120V, Red, Panel; Product Range Schneider Electric - 74AH3529 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-Nc, 6A, 120V, Red, Panel; Product Range Schneider Electric
74AH3529
Pb Switch, Spst-Nc, 6A, 120V, Red, Panel; Product Range Schneider Electric 74AH3529
PB SWITCH, SPST-NC, 6A, 120V, RED, PANEL; Product Range:Harmony XB5 Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N C; Switch Operation:Momentary Spring Return; Pushbutton Actuator Style:Round Flush RoHS Compliant: Yes

PB SWITCH, SPST-NC, 6A, 120V, RED, PANEL; Product Range:Harmony XB5 Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-NC; Switch Operation:Momentary Spring Return; Pushbutton Actuator Style:Round Flush RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 4008-XB5FA4322-ND 1853595 74AH3529
Product Name Pushbutton Switches Push Button Switches Pb Switch, Spst-Nc, 6A, 120V, Red, Panel; Product Range Schneider Electric
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Alternate Contact (Push-Push) Momentary Contact Momentary Contact; Momentary Spring Return
Configuration Normally Closed (NC) Normally Closed (NC) Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST) Nc Single Pole, Single Throw (SPST); SPST-NC
Terminal Type Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
PS Series Push Button Stations - PSEV-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Dome Style, Sealed, Momentary Action - P3-D - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.0 lbs (0.9070 kg)
View Details