FLUSH BK FLUSH CAP PB 1NO SCREW
| DigiKey | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 4008-XB5FA21C0-ND |
| Product Name | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush |
| Switch Function | Alternate Contact (Push-Push) |
| Configuration | Normally Open (NO) |
| Switching Mechanism | Single Pole, Single Throw (SPST) |
| Terminal Type | Screw Terminals |