Schneider Electric Pushbutton Switches XB5FA21

Description
HARMONY XB5, ANTIMICROBIAL PUSH
Request a Quote Datasheet
Description
HARMONY XB5, ANTIMICROBIAL PUSH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 4008-XB5FA21-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB5FA21-ND
Pushbutton Switches 4008-XB5FA21-ND
HARMONY XB5, ANTIMICROBIAL PUSH

HARMONY XB5, ANTIMICROBIAL PUSH

Buy Now Datasheet
Pb Switch, Spst-No, 6A, 120V, Blk, Panel; Product Range Schneider Electric - 74AH3523 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 6A, 120V, Blk, Panel; Product Range Schneider Electric
74AH3523
Pb Switch, Spst-No, 6A, 120V, Blk, Panel; Product Range Schneider Electric 74AH3523
PB SWITCH, SPST-NO, 6A, 120V, BLK, PANEL; Product Range:Harmony XB5 Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-N O; Switch Operation:Momentary Spring Return; Pushbutton Actuator Style:Round Flush RoHS Compliant: Yes

PB SWITCH, SPST-NO, 6A, 120V, BLK, PANEL; Product Range:Harmony XB5 Series; Panel Cutout Diameter:30.5mm; Contact Configuration:SPST-NO; Switch Operation:Momentary Spring Return; Pushbutton Actuator Style:Round Flush RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
XB5FA21
Switches - Pushbutton Switches XB5FA21
HARMONY XB5, ANTIMICROBIAL PUSH

HARMONY XB5, ANTIMICROBIAL PUSH

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 4008-XB5FA21-ND 74AH3523 XB5FA21
Product Name Pushbutton Switches Pb Switch, Spst-No, 6A, 120V, Blk, Panel; Product Range Schneider Electric Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton Flush Pushbutton
Switch Function Alternate Contact (Push-Push) Momentary Contact; Momentary Spring Return
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Screw Terminals Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-7045-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-1-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details