Schneider Electric XB5EVB8 Pilot Light
LED PNL IND YELLOW 29MM SRW TER
Industrial Panel Mount Indicators / Switch Indicators Monolithic Pilot light, complete, 24V, Yellow
MONOLITHIC PILOT LIGHT, COMPLETE, 24V, YELLOW. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 8752926 | 4008-XB5EVB8-ND | XB5EVB8 | 70706049 |
| Product Name | Pilot Lights | Panel Indicators, Pilot Lights | Industrial Panel Mount Indicators / Switch Indicators | Pilot Light |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | |
| LED Color | Yellow; Yellow | Yellow | Yellow | |
| Terminal Type | Screw Terminals; Screw | Screw Terminals | ||
| Voltage type AC | AC | AC |