Schneider Electric XB5EVB3 Pilot Light
LED PNL IND GREEN 29MM SRW TER
Industrial Panel Mount Indicators / Switch Indicators Monolithic Pilot light, complete, 24V, Green
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 8752917 | 4008-XB5EVB3-ND | XB5EVB3 |
| Product Name | Pilot Lights | Panel Indicators, Pilot Lights | Industrial Panel Mount Indicators / Switch Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps |
| LED Color | Green; Green | Green | |
| Terminal Type | Screw Terminals; Screw | Screw Terminals | |
| Voltage type AC | AC | AC |