Schneider Electric Push Button Switches XB5AW36M5

Description
Schneider Electric XB5AW36M5
Request a Quote Datasheet
Description
Schneider Electric XB5AW36M5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 1238171 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
1238171
Push Button Switches 1238171
Schneider Electric XB5AW36M5

Schneider Electric XB5AW36M5

Supplier's Site
Pb Switch, Illum, No/nc, 6A, 120V, Blue; Product Range Schneider Electric - 66AH7666 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Illum, No/nc, 6A, 120V, Blue; Product Range Schneider Electric
66AH7666
Pb Switch, Illum, No/nc, 6A, 120V, Blue; Product Range Schneider Electric 66AH7666
PB SWITCH, ILLUM, NO/NC, 6A, 120V, BLUE; Product Range:Harmony XB5 Series; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Contact Current Max:6A; Contact Voltage AC Nom:120V; Illumination Colour:Blue; Contact RoHS Compliant: Yes

PB SWITCH, ILLUM, NO/NC, 6A, 120V, BLUE; Product Range:Harmony XB5 Series; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Contact Current Max:6A; Contact Voltage AC Nom:120V; Illumination Colour:Blue; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Pushbutton - 121763753 - Radwell International
Willingboro, NJ, United States
Pushbutton
121763753
Pushbutton 121763753
PUSHBUTTON SWITCH, INDUSTRIAL, HARMONY XB5 SERIES, 22 MM, SPST-NO, SPST-NC, MOMENTARY, FLUSH MOUNT, . FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON SWITCH, INDUSTRIAL, HARMONY XB5 SERIES, 22 MM, SPST-NO, SPST-NC, MOMENTARY, FLUSH MOUNT, . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1238171 66AH7666 121763753
Product Name Push Button Switches Pb Switch, Illum, No/nc, 6A, 120V, Blue; Product Range Schneider Electric Pushbutton
Actuator Specifications Flush Pushbutton Flush Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism No/nc Single Pole, Single Throw (SPST); SPST-NO, SPST-NC Single Pole, Single Throw (SPST)
Terminal Type Screw Terminals; Screw
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-ARM-12D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
PS Series Push Button Stations - PSEV-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details
Push Button Switches - 1758292 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details
Pushbutton - 922143 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details