Schneider Electric Push Button Switches XB5AW36B5

Description
Schneider Electric XB5AW36B5
Request a Quote Datasheet
Description
Schneider Electric XB5AW36B5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Push Button Switches
178667
Push Button Switches 178667
Schneider Electric XB5AW36B5

Schneider Electric XB5AW36B5

Supplier's Site
Pushbutton Switches - 4008-XB5AW36B5-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
4008-XB5AW36B5-ND
Pushbutton Switches 4008-XB5AW36B5-ND
HARMONY XB5, ILLUMINATED PUSH BU

HARMONY XB5, ILLUMINATED PUSH BU

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
XB5AW36B5
Pushbutton Switches XB5AW36B5
Pushbutton Switches PUSH BUTTON LED 24V 22MM XB5B

Pushbutton Switches PUSH BUTTON LED 24V 22MM XB5B

Buy Now Datasheet
Pb Switch, Illum, No/nc, 6A, 120V, Blue; Product Range Schneider Electric - 66AH7664 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Illum, No/nc, 6A, 120V, Blue; Product Range Schneider Electric
66AH7664
Pb Switch, Illum, No/nc, 6A, 120V, Blue; Product Range Schneider Electric 66AH7664
PB SWITCH, ILLUM, NO/NC, 6A, 120V, BLUE; Product Range:Harmony XB5 Series; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Contact Current Max:6A; Contact Voltage AC Nom:120V; Illumination Colour:Blue; Contact RoHS Compliant: Yes

PB SWITCH, ILLUM, NO/NC, 6A, 120V, BLUE; Product Range:Harmony XB5 Series; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Contact Current Max:6A; Contact Voltage AC Nom:120V; Illumination Colour:Blue; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
XB5AW36B5
Switches - Pushbutton Switches XB5AW36B5
HARMONY XB5, ILLUMINATED PUSH BU

HARMONY XB5, ILLUMINATED PUSH BU

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 178667 4008-XB5AW36B5-ND XB5AW36B5 66AH7664 XB5AW36B5
Product Name Push Button Switches Pushbutton Switches Pushbutton Switches Pb Switch, Illum, No/nc, 6A, 120V, Blue; Product Range Schneider Electric Switches - Pushbutton Switches
Switch Function Momentary Contact Alternate Contact (Push-Push) Momentary Contact; Momentary
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism No/nc Double Pole, Single Throw (DPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO, SPST-NC Double Pole, Single Throw (DPST); DPST-NO/NC
Features DustProof; Illuminated Switch; Weather resistant or waterproof DustProof; Illuminated Switch Illuminated Switch; RoHS RoHS
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16-TWM-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
H program - HDL/HDR/HDT - Mushroom button - HDTP30-BL-RT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-FFN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details