Schneider Electric Pilot Light Led 120Vac 22Mm Xb5 +Options Schneider Electric XB5AVG1

Description
PILOT LIGHT LED 120VAC 22MM XB5 +OPTIONS
Description
PILOT LIGHT LED 120VAC 22MM XB5 +OPTIONS
Datasheet
Datasheet Summary
Powered by GS/AI

XB5AVG1 is a complete pilot light with an integral white LED, rated for 110 to 120 V AC, 50/60 Hz, designed for panel mounting with a 22 mm diameter. It features a plastic bezel and fixing collar, a plain white lens, and screw clamp terminals compatible with 0.22 to 2.5 mm² cables without cable ends or up to 1.5 mm² with cable ends. The device has an IP69K and NEMA 4X protection rating, operates from -40 to 70 °C, and withstands 1 kV surges per IEC 61000-4-5. It meets UL 508, CSA C22.2 No. 14, and EN/IEC 60947-5-1 standards. Dimensions are 30 mm width, 42 mm height, and 54 mm depth, with a weight of 0.038 kg. Service life is rated at 100,000 hours at rated voltage and 25 °C. Current consumption is 14 mA.

Datasheet Summary
Powered by GS/AI

XB5AVG1 is a complete pilot light with an integral white LED, rated for 110 to 120 V AC, 50/60 Hz, designed for panel mounting with a 22 mm diameter. It features a plastic bezel and fixing collar, a plain white lens, and screw clamp terminals compatible with 0.22 to 2.5 mm² cables without cable ends or up to 1.5 mm² with cable ends. The device has an IP69K and NEMA 4X protection rating, operates from -40 to 70 °C, and withstands 1 kV surges per IEC 61000-4-5. It meets UL 508, CSA C22.2 No. 14, and EN/IEC 60947-5-1 standards. Dimensions are 30 mm width, 42 mm height, and 54 mm depth, with a weight of 0.038 kg. Service life is rated at 100,000 hours at rated voltage and 25 °C. Current consumption is 14 mA.

Suppliers

Company
Product
Description
Supplier Links
Pilot Light Led 120Vac 22Mm Xb5 +Options Schneider Electric - 80C6594 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light Led 120Vac 22Mm Xb5 +Options Schneider Electric
80C6594
Pilot Light Led 120Vac 22Mm Xb5 +Options Schneider Electric 80C6594
PILOT LIGHT LED 120VAC 22MM XB5 +OPTIONS

PILOT LIGHT LED 120VAC 22MM XB5 +OPTIONS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 80C6594
Product Name Pilot Light Led 120Vac 22Mm Xb5 +Options Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 2042-3809 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Automotive Relays - FTR-P3 (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details