LED PNL IND 30MM SRW TERMINAL
Schneider Electric XB5AVB6 Pilot Light
Industrial Panel Mount Indicators / Switch Indicators PILOT LIGHT LED 24V 22MM XB5
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 4008-XB5AVB6-ND | 7469437 | XB5AVB6 |
| Product Name | Panel Indicators, Pilot Lights | Pilot Lights | Industrial Panel Mount Indicators / Switch Indicators |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps |
| Terminal Type | Screw Terminals | Screw Terminals; Screw | |
| Voltage type AC | AC | AC | |
| Voltage type DC | DC | DC |