Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PUSHBUTTON SWITCHES
SCHNEIDER ELECTRIC
XB5AVB5 -- SWITCH, PUSHBUTTON, LED, YELLOW, 24VAC/DC, 22MM
Schneider Electric
Switch, Pushbutton, LED, Yellow, 24VAC/DC, 22mm
XB5AVB5
Description
Switch, Pushbutton, LED, Yellow, 24VAC/DC, 22mm
Allied Electronics, Inc.
Done
Description
Switch, Pushbutton, LED, Yellow, 24VAC/DC, 22mm
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton, LED, Yellow, 24VAC/DC, 22mm
70007506
Switch, Pushbutton, LED, Yellow, 24VAC/DC, 22mm
70007506
Switch, Pushbutton, LED, Yellow, 24VAC/DC, 22mm
Switch, Pushbutton, LED, Yellow, 24VAC/DC, 22mm
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Pushbutton Switches
Product Number
70007506
Product Name
Switch, Pushbutton, LED, Yellow, 24VAC/DC, 22mm
Unlock Full Specs
to access all available technical data
Similar Products
Aratas America LLC
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.)
A165L-TRM-24D-1P
Specs
Switch Function
Momentary Contact
Switching Mechanism
Single Pole, Double Throw (SPDT); SPDT
Terminal Type
PCB
View Details
Schaltbau GmbH
Schaltbau S579 - Dead-man pushbutton
Specs
Maximum Initial Contact Resistance
5 milliohms
View Details
Allen-Bradley / Rockwell Automation
Pushbutton
800ES-E4
Specs
Switch Function
Momentary Contact
View Details
Schmersal Inc.
Intralogistics - Transport vehicles - Cockpit - ED - Push button - EDTRT
Specs
Max. Mechanical Life
1.00E6 Number of electrical operations
Operating Temp
-13 to 167 F (-25 to 75 C)
View Details