Schneider Electric XB5AVB4 Pilot Light
LED PNL IND 30MM SRW TERMINAL
Industrial Panel Mount Indicators / Switch Indicators PILOT LIGHT LED 24V 22MM XB5
PILOT LIGHT, LED, 24V, 22MM, XB5 +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 6096259 | 4008-XB5AVB4-ND | XB5AVB4 | 57697406 |
| Product Name | Pilot Lights | Panel Indicators, Pilot Lights | Industrial Panel Mount Indicators / Switch Indicators | Pilot Light |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | |
| LED Color | Red; Red | |||
| Terminal Type | Screw Terminals; Screw | Screw Terminals | ||
| Voltage type AC | AC | AC |