The XB5AV63 is a complete green pilot light for the Harmony XB5 range, designed for direct lighting up to 2.4 W with a BA9s bulb base and a rated supply voltage of 250 V. It features a plastic bezel and fixing collar, has a mounting diameter of 22 mm, and dimensions of 30 mm width, 42 mm height, and 55 mm depth. The unit is protected to IP67 and NEMA 4X standards, meets IK05 impact resistance, and operates within -40 to 55 °C. Connections are via screw clamp terminals supporting 0.22 to 2.5 mm² cables without cable ends, or up to 1.5 mm² with ends, conforming to EN/IEC 60947-1. It is certified to UL 508, CSA C22.2 No 14, and EN/IEC 60947-5-1, and is classified as Class II for electric shock protection.
PILOT LIGHT LED 250V 22MM XB5 +OPTIONS ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80C6604 |
| Product Name | Pilot Light Led 250V 22Mm Xb5 +Options Rohs Compliant Schneider Electric |
| Approvals | RoHS |