Schneider Electric Pilot Light Led 250V 22Mm Xb5 +Options Schneider Electric XB5AV61

Description
PILOT LIGHT LED 250V 22MM XB5 +OPTIONS
Description
PILOT LIGHT LED 250V 22MM XB5 +OPTIONS
Datasheet
Datasheet Summary
Powered by GS/AI

The XB5AV61 is a complete pilot light for use with a BA9s bulb, featuring a white plastic bezel and lens, a 22 mm mounting diameter, and a rated supply voltage of up to 250 V. It has a round head, operates at up to 2.4 W, and is rated for ambient temperatures from -40 °C to 55 °C. The device is enclosed in a housing measuring 42 mm in height, 30 mm in width, and 55 mm in depth, with screw clamp terminals supporting cable sizes from 0.22 to 2.5 mm². It meets IP67 and NEMA 4X/IP66 protection standards, is classified as Class II for electric shock protection, and complies with EN/IEC 60947-1, UL 508, and CSA C22.2 No 14 standards. The unit supports steady signaling and has an IK05 impact rating.

Datasheet Summary
Powered by GS/AI

The XB5AV61 is a complete pilot light for use with a BA9s bulb, featuring a white plastic bezel and lens, a 22 mm mounting diameter, and a rated supply voltage of up to 250 V. It has a round head, operates at up to 2.4 W, and is rated for ambient temperatures from -40 °C to 55 °C. The device is enclosed in a housing measuring 42 mm in height, 30 mm in width, and 55 mm in depth, with screw clamp terminals supporting cable sizes from 0.22 to 2.5 mm². It meets IP67 and NEMA 4X/IP66 protection standards, is classified as Class II for electric shock protection, and complies with EN/IEC 60947-1, UL 508, and CSA C22.2 No 14 standards. The unit supports steady signaling and has an IK05 impact rating.

Suppliers

Company
Product
Description
Supplier Links
Pilot Light Led 250V 22Mm Xb5 +Options Schneider Electric - 80C6603 - Newark, An Avnet Company
Chicago, IL, United States
Pilot Light Led 250V 22Mm Xb5 +Options Schneider Electric
80C6603
Pilot Light Led 250V 22Mm Xb5 +Options Schneider Electric 80C6603
PILOT LIGHT LED 250V 22MM XB5 +OPTIONS

PILOT LIGHT LED 250V 22MM XB5 +OPTIONS

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 80C6603
Product Name Pilot Light Led 250V 22Mm Xb5 +Options Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170485019 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details
Signal Relays - 1-1393802-9 - TE Connectivity
Specs
Poles Greater than Four Poles
Number if >4 6 #
Approvals EU ELV Compliant; RoHS
View Details
Relay module - Timer relay module - 286-640/004-000 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
31A/35A Miniature Power Relay - CHFN-H Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details