Schneider Electric XB5AT845
22MM MOUNT HOLE, EXTENDED MUSHROOM HEAD, PUSHBUTTON SWITCH WITH CONTACT BLOCK ROUND, RED PUSHBUTTON, MAINTAINED (MA), MOMENTARY (MO). FREE 2 YEAR RADWELL WARRANTY
Pushbutton Switches PUSHBUTTON 230VAC 2AMP XB5
Harmony Complete Emergency Stop
| RS Components, Ltd. | Radwell International | VAST STOCK CO., LIMITED | Galco Industrial Electronics | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 6096186 | 57697354 | XB5AT845 | XB5AT845 |
| Product Name | Emergency Stop Push Buttons | Pushbutton | Pushbutton Switches | SQD Pushbutton Illuminated |
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Single Throw (SPST) | ||
| Features | DustProof; RoHS; Weather resistant or waterproof | |||
| Pushbutton Material | Thermoplastic / Plastic | |||
| Switch Type | Tact Switch | |||
| Switch Function | Maintained Contact; Momentary Contact |