The Non-Illum Clear Boot-Black Extended (part number 80C6579) is a complete push-button device from the Harmony XB5 series by Schneider Electric. It features a black projecting unmarked operator with a clear boot and is designed for spring return operation. The push-button has a mounting diameter of 22 mm and is constructed with plastic materials for both the bezel and fixing collar. This device includes one normally open (NO) contact with a slow-break operation and is compatible with screw clamp terminals, accommodating wire sizes up to 2 x 1.5 mm². It has a mechanical durability rated for 10 million cycles and an electrical durability of 1 million cycles under specified conditions. The operating force required is 3.8 N, with an operating travel of 2.6 mm for changing the electrical state. The product is rated for use in ambient temperatures ranging from -40 to 70 °C and has an IP67/IP66 degree of protection, making it suitable for harsh environments. It is also compliant with various international standards and certifications, including UL and CSA. The push-button is designed to withstand high-pressure washing and has a vibration resistance of 5 gn. Engineers considering this product should note its robust construction and suitability for various applications requiring reliable push-button operation.
NON-ILLUM CLEAR BOOT-BLACK EXTENDED
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80C6579 |
| Product Name | Non-Illum Clear Boot-Black Extended Schneider Electric |