The XB5AJ53 is a complete selector switch with a spring return to center, 3-position operation at ±45°, and two normally open contacts rated for 2 A at 230 V AC, intended for control applications. It has a round plastic bezel, a black long handle, and screw clamp terminals accepting 0.22 to 1.5 mm² cables. The device measures 48 mm in height, 30 mm in width, and 70 mm in depth, with a 22 mm mounting diameter. It operates across -40 to 70 °C, meets IP69 and IP67 protection levels, NEMA 4X and 13 ratings, and IK06 impact resistance. Electrical durability is rated for 1,000,000 cycles at 2 A / 230 V AC, and it complies with EN/IEC 60947-1 and EN/IEC 60947-5-1. The unit weighs 0.053 kg.
SELECTOR SWITCH 230VAC 2AMP XB5 +OPTIONS
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80C6574 |
| Product Name | Selector Switch 230Vac 2Amp Xb5 +Options Schneider Electric |