SWITCH SELECT 3POS DPST 6A 120V
Rotary Switches SELECTOR SWITCH 230VAC 2AMP XB5
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 8154136 | 4008-XB5AJ53-ND | XB5AJ53 |
| Product Name | Selector Switches | Selector Switches | Rotary Switches |
| Angle of Throw | 45 degrees | ||
| Number of Poles | 2 poles | ||
| Positions per Pole | 3 | ||
| Dimensions | 30 x 48 x 70mm | ||
| Terminal Type | Screw Terminals; Screw | Screw Terminals |